Molex 52271-1579 FPC Connector
Molex 52271-1579 FPC Connector
Molex 52271-1579 FPC Connector
Connector
FPC CONNECTOR, RCPT, 15POS, 0.3MM, SMD; PITCH SPACING:1MM; NO. OF CONTACTS:15CONTACTS;
FPC CONNECTOR, RCPT, 15POS, 0.3MM, SMD; PITCH SPACING:1MM; NO. OF CONTACTS:15CONTACTS;
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6706827 | 6706827P | 52271-1579 | 26AH0855 |
| Product Name | FPC Connectors | FPC Connectors | Fpc Connector, Rcpt, 15Pos, 0.3Mm, Smd; Pitch Spacing Molex | |
| Connector Type | FPC / FFC | |||
| Gender | Male / Plug; Female / Jack | Female / Jack | ||
| Termination | Zif bottom contact | SURFACE MOUNT |