Molex Fpc Connector, Rcpt, 15Pos, 0.3Mm, Smd; Pitch Spacing Molex 52271-1569

Description
FPC CONNECTOR, RCPT, 15POS, 0.3MM, SMD; PITCH SPACING:1MM; NO. OF CONTACTS:15CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 52271 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:BOTTOM; NO. OF ROWS:1 ROW; CONTACTROHS COMPLIANT: YES
Datasheet
Description
FPC CONNECTOR, RCPT, 15POS, 0.3MM, SMD; PITCH SPACING:1MM; NO. OF CONTACTS:15CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 52271 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:BOTTOM; NO. OF ROWS:1 ROW; CONTACTROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fpc Connector, Rcpt, 15Pos, 0.3Mm, Smd; Pitch Spacing Molex - 26AH0854 - Newark, An Avnet Company
Chicago, IL, United States
Fpc Connector, Rcpt, 15Pos, 0.3Mm, Smd; Pitch Spacing Molex
26AH0854
Fpc Connector, Rcpt, 15Pos, 0.3Mm, Smd; Pitch Spacing Molex 26AH0854
FPC CONNECTOR, RCPT, 15POS, 0.3MM, SMD; PITCH SPACING:1MM; NO. OF CONTACTS:15CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 52271 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:BOTTOM; NO. OF ROWS:1 ROW; CONTACTROHS COMPLIANT: YES

FPC CONNECTOR, RCPT, 15POS, 0.3MM, SMD; PITCH SPACING:1MM; NO. OF CONTACTS:15CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 52271 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:BOTTOM; NO. OF ROWS:1 ROW; CONTACTROHS COMPLIANT: YES

Supplier's Site Datasheet
Fpc Connector, Rcpt, 15Pos, 0.3Mm, Smd; Pitch Spacing Molex - 01AH8587 - Newark, An Avnet Company
Chicago, IL, United States
Fpc Connector, Rcpt, 15Pos, 0.3Mm, Smd; Pitch Spacing Molex
01AH8587
Fpc Connector, Rcpt, 15Pos, 0.3Mm, Smd; Pitch Spacing Molex 01AH8587
FPC CONNECTOR, RCPT, 15POS, 0.3MM, SMD; PITCH SPACING:1MM; NO. OF CONTACTS:15CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 52271 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:BOTTOM; NO. OF ROWS:1 ROW; CONTACTROHS COMPLIANT: YES

FPC CONNECTOR, RCPT, 15POS, 0.3MM, SMD; PITCH SPACING:1MM; NO. OF CONTACTS:15CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 52271 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:BOTTOM; NO. OF ROWS:1 ROW; CONTACTROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AH0854
Product Name Fpc Connector, Rcpt, 15Pos, 0.3Mm, Smd; Pitch Spacing Molex
Termination SURFACE MOUNT
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1971/401-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Blade Type Power Connector Contacts - 2243-1348-ND - DigiKey
Specs
Contact Size (AWG) 6 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Accessories - 2262-A42029-051-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details