Molex Custom Parts - Custom Parts (0 - A) - 52271-1490 52271-1490

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1212936-52271-1490 Packaging: Tape and Reel Number of Positions: 14 Pitch: 1 mm Termination: SMD/SMT Contact Material: Bronze Current Rating: 500 mA Gender: Female Housing Material: Nylon Number of Circuits: 14 Orientation: Right Angle Contact Plating: Lead, Tin Categories: Custom Parts Case / Package: SMD/SMT Insulation Resistance: 100 MΩ Alternative Parts (Cross-Reference): 0522711490; 522711490; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Voltage Rating (AC): 50 V Voltage Rating (DC): 50 V Lead Pitch: 1 mm Wire/Cable Type: Flat Flex
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1212936-52271-1490 Packaging: Tape and Reel Number of Positions: 14 Pitch: 1 mm Termination: SMD/SMT Contact Material: Bronze Current Rating: 500 mA Gender: Female Housing Material: Nylon Number of Circuits: 14 Orientation: Right Angle Contact Plating: Lead, Tin Categories: Custom Parts Case / Package: SMD/SMT Insulation Resistance: 100 MΩ Alternative Parts (Cross-Reference): 0522711490; 522711490; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Voltage Rating (AC): 50 V Voltage Rating (DC): 50 V Lead Pitch: 1 mm Wire/Cable Type: Flat Flex
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - 52271-1490 - 1212936-52271-1490 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 52271-1490
1212936-52271-1490
Custom Parts - Custom Parts (0 - A) - 52271-1490 1212936-52271-1490
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1212936-52271-1490 Packaging: Tape and Reel Number of Positions: 14 Pitch: 1 mm Termination: SMD/SMT Contact Material: Bronze Current Rating: 500 mA Gender: Female Housing Material: Nylon Number of Circuits: 14 Orientation: Right Angle Contact Plating: Lead, Tin Categories: Custom Parts Case / Package: SMD/SMT Insulation Resistance: 100 MΩ Alternative Parts (Cross-Reference): 0522711490; 522711490; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Voltage Rating (AC): 50 V Voltage Rating (DC): 50 V Lead Pitch: 1 mm Wire/Cable Type: Flat Flex

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1212936-52271-1490
Packaging: Tape and Reel
Number of Positions: 14
Pitch: 1 mm
Termination: SMD/SMT
Contact Material: Bronze
Current Rating: 500 mA
Gender: Female
Housing Material: Nylon
Number of Circuits: 14
Orientation: Right Angle
Contact Plating: Lead, Tin
Categories: Custom Parts
Case / Package: SMD/SMT
Insulation Resistance: 100 MΩ
Alternative Parts (Cross-Reference): 0522711490; 522711490;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Voltage Rating (AC): 50 V
Voltage Rating (DC): 50 V
Lead Pitch: 1 mm
Wire/Cable Type: Flat Flex

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1212936-52271-1490
Product Name Custom Parts - Custom Parts (0 - A) - 52271-1490
Unlock Full Specs
to access all available technical data