1mm FFC/FPC Receptacle, 14 Pos, ZIF, SMT, 50V, 500mA Product overview: 52271-1479 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, 500mA, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-52271-1479 can be used for catalog matching and distributor lookup.
Molex 52271-1479 FPC Connector
Molex 52271-1479 FPC Connector
Connector
FFC / FPC Board Connector, ZIF, 52271 Series, Surface Mount, Receptacle, 14, Bottom, 1 mm
FFC / FPC Board Connector, ZIF, 52271 Series, Surface Mount, Receptacle, 14, Bottom, 1 mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 350-52271-1479 | 5109607 | 5109607P | 52271-1479 | 56R1677 |
| Product Name | 50V 500mA Electronic Connector | FPC Connectors | FPC Connectors | Ffc / Fpc Board Connector, Zif, 52271 Series, Surface Mount, Receptacle, 14, Bottom, 1 Mm Molex | |
| Termination | Solder | Zif bottom contact | |||
| Voltage Rating | 50 volts | ||||
| Current Rating | 0.5 amps | ||||
| Connector Type | FPC / FFC |