Molex Flat Flex Cables (FFC, FPC) - 52271-1369 52271-1369

Description
Manufacturer: Molex, LLC Win Source Part Number: 758498-52271-1369 Manufacturer Homepage: www.molex.com RoHS State: Request Verification Reference case: connector Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Molex, LLC Win Source Part Number: 758498-52271-1369 Manufacturer Homepage: www.molex.com RoHS State: Request Verification Reference case: connector Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 52271-1369
758498-52271-1369
Flat Flex Cables (FFC, FPC) - 52271-1369 758498-52271-1369
Manufacturer: Molex, LLC Win Source Part Number: 758498-52271-1369 Manufacturer Homepage: www.molex.com RoHS State: Request Verification Reference case: connector Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 758498-52271-1369
Manufacturer Homepage: www.molex.com
RoHS State: Request Verification
Reference case: connector
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 758498-52271-1369
Product Name Flat Flex Cables (FFC, FPC) - 52271-1369
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG58C/U to XH Macro-Hook and Alligator Clip - 1021XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details