Molex 52271-1179 FPC Connector
Molex 52271-1179 FPC Connector
Connector
CONNECTOR, FFC/FPC, 11POS, 1ROW, 1MM; PITCH SPACING:1MM; NO. OF CONTACTS:11CONTACTS;
CONNECTOR, FFC/FPC, 11POS, 1ROW, 1MM; PITCH SPACING:1MM; NO. OF CONTACTS:11CONTACTS;
FFC / FPC Board Connector, ZIF, FFC-FPC Series, Surface Mount, Receptacle, 11, Bottom, 1 mm
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6882791P | 6882791 | 52271-1179 | 26AH0852 | 92M5942 |
| Product Name | FPC Connectors | FPC Connectors | Connector, Ffc/fpc, 11Pos, 1Row, 1Mm; Pitch Spacing Molex | Ffc / Fpc Board Connector, Zif, Ffc-Fpc Series, Surface Mount, Receptacle, 11, Bottom, 1 Mm Molex | |
| Gender | Female / Jack | Male / Plug; Female / Jack | |||
| Connector Type | FPC / FFC | ||||
| Termination | Zif bottom contact | SURFACE MOUNT |