Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 994950-52271-1079
Packaging: Tape and Reel
Number of Positions: 10
Pitch: 1 mm
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 500 mA
Number of Contacts: 10
Gender: Receptacle
Housing Material: Nylon
Number of Circuits: 10
Orientation: Right Angle
Contact Plating: Tin
Contact Resistance: 20 mΩ
Material: Bronze
Number of Poles: 10
Number of Pins: 10
Categories: FFC,FPC(FlatFlexible
Insulation Resistance: 100 MΩ
Alternative Parts (Cross-Reference): 52559-1052; 52271-1069; 10FMN-BMTTN-A-TF(LF)
Country of Origin: JP
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Voltage Rating (AC): 50 V
Max Voltage Rating (DC): 5.05 kV
Voltage Rating (DC): 50 V
REACH SVHC: Unknown
Lead Pitch: 1 mm
Wire/Cable Type: Flat Flex
ELV: Compliant
Flammability Rating: UL94 V-0
Contact Location: Bottom
Stackable: No
10 Pos 1 Row RA Receptacle 1mm Pitch SMT Connector Product overview: 52271-1079 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52271-1079 can be used for catalog matching and distributor lookup.
Connector
Molex 52271-1079 FPC Connector
Molex 52271-1079 FPC Connector
CUT TAPE 1.0 FPC ZIF FOR SMT
FFC/FPC CONNECTOR, RECEPTACLE 10POS 1ROW; Series:52271; Gender:Receptacle; Pitch Spacing:1mm; No. of Contacts:10; No. of Rows:1; Contact Plating:Tin; FFC / FPC Thickness:0.3mm; Contact Termination Type:Surface Mount RoHS Compliant: Yes
FFC / FPC Board Connector, ZIF, Easy-On 52271 Series, Surface Mount, Receptacle, 10, Bottom, 1 mm RoHS Compliant: Yes
1.0 FPC ZIF FOR SMT EMBSTP PKG 10CKT ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 994950-52271-1079 | 399-52271-1079 | 52271-1079 | 5144329P | 5144329 | 52271-1079 | 58J9533 | 98K9765 |
| Product Name | FFC, FPC (FlatFlexible) Connectors - 52271-1079 | Electronic Connector | FPC Connectors | FPC Connectors | Connectors Miscellaneous | Ffc/fpc Connector, Receptacle 10Pos 1Row; Series Molex | Ffc / Fpc Board Connector, Zif, Easy-On 52271 Series, Surface Mount, Receptacle, 10, Bottom, 1 Mm Rohs Compliant Molex | |
| Termination | Solder | Solder | Zif bottom contact | Surface Mount | ||||
| Mounting | Surface Mount | Surface mount | ||||||
| Voltage Rating | 50 volts | 50 volts | ||||||
| Current Rating | 0.5 amps | 0.5 amps |