9 Pos Female RA Header, 1mm Pitch, SMT, 500mA Product overview: 52271-0979 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 500mA, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52271-0979 can be used for catalog matching and distributor lookup.
Connector
Molex 52271-0979 FPC Connector
Molex 52271-0979 FPC Connector
Molex 52271-0979 FPC Connector
FFC/FPC CONNECTOR, RECEPTACLE, 9POS 1ROW; Pitch Spacing:1mm; No. of Contacts:9Contacts; Gender:Receptacle; Product Range:52271 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes
CONNECTOR, FFC/FPC, 9POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:9Contacts; Gender:Receptacle; Product Range:Easy-On 52271 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row; Contact RoHS Compliant: Yes
FFC / FPC Board Connector, 52271 Series, Surface Mount, Receptacle, 9, Bottom, 1 mm
CONNECTOR, FFC/FPC, 9POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:9Contacts; Gender:Receptacle; Product Range:Easy-On 52271 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row; Contact RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 399-52271-0979 | 52271-0979 | 6882782 | 6882782P | 1888765 | 58J9532 | 92M5939 |
| Product Name | 500mA Electronic Connector | FPC Connectors | FPC Connectors | FPC Connectors | Ffc/fpc Connector, Receptacle, 9Pos 1Row; Pitch Spacing Molex | Ffc / Fpc Board Connector, 52271 Series, Surface Mount, Receptacle, 9, Bottom, 1 Mm Molex | |
| Gender | Female / Jack | Male / Plug; Female / Jack | Female / Jack | Male / Plug; Female / Jack | |||
| Termination | Solder | Zif bottom contact | Bottom contact | Surface Mount | |||
| Voltage Rating | 50 volts | ||||||
| Current Rating | 0.5 amps |