Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997399-52271-0790
Number of Positions: 72
Pitch: 1 mm
Termination: SMD/SMT
Contact Material: Bronze
Current Rating: 500 mA
Housing Material: Nylon
Number of Circuits: 7
Orientation: Right Angle
Contact Plating: Tin
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 52271-0790522710790;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Voltage Rating (AC): 50 V
Wire/Cable Type: Flat Flex
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 997399-52271-0790 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 52271-0790 |