Molex Connectors Ribbon & FFC 52271-0679

Description
CUT TAPE - 1.0 FPC ZIF FOR SMT EMBSTP PK 6CKT.
Request a Quote Datasheet
Description
CUT TAPE - 1.0 FPC ZIF FOR SMT EMBSTP PK 6CKT.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Ribbon & FFC - 52271-0679 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Ribbon & FFC
52271-0679
Connectors Ribbon & FFC 52271-0679
CUT TAPE - 1.0 FPC ZIF FOR SMT EMBSTP PK 6CKT.

CUT TAPE - 1.0 FPC ZIF FOR SMT EMBSTP PK 6CKT.

Buy Now
FFC, FPC (FlatFlexible) Connectors - 52271-0679 - 1039102-52271-0679 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 52271-0679
1039102-52271-0679
FFC, FPC (FlatFlexible) Connectors - 52271-0679 1039102-52271-0679
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039102-52271-0679 Packaging: Tape and Reel Number of Positions: 6 Pitch: 1 mm Number of Rows: 1 Termination: Solder Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Number of Contacts: 6 Gender: Female Housing Material: Nylon Number of Circuits: 6 Orientation: Right Angle Contact Plating: Tin Housing Color: Natural Contact Resistance: 20 mΩ Height: 3 mm Material: Nylon Number of Poles: 6 Number of Pins: 6 Categories: FFC,FPC(FlatFlexible )Connectors Insulation Resistance: 100 MΩ Alternative Parts (Cross-Reference): 5406514-2; 52271-0779; 52793-0570; 07FMN-SMT-A-TF(LF)(S N); FH12-6S-1SH(55); 52808-0671; FH12-5S-1SH(55)-5227 10679; 052271-0679; 0522710679; 52271-0679.; 522710679; 522710679.; Country of Origin: JP Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 6.7 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536694040 Voltage Rating (AC): 50 V Max Voltage Rating (DC): 5.05 kV Voltage Rating (DC): 50 V REACH SVHC: No SVHC Lead Pitch: 1 mm Wire/Cable Type: Flat Flex ELV: Compliant Flammability Rating: UL94 V-0 Max Current Rating: 500 mA Contact Location: Bottom Stackable: No Max Supply Voltage (AC): 50 V

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039102-52271-0679
Packaging: Tape and Reel
Number of Positions: 6
Pitch: 1 mm
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 500 mA
Number of Contacts: 6
Gender: Female
Housing Material: Nylon
Number of Circuits: 6
Orientation: Right Angle
Contact Plating: Tin
Housing Color: Natural
Contact Resistance: 20 mΩ
Height: 3 mm
Material: Nylon
Number of Poles: 6
Number of Pins: 6
Categories: FFC,FPC(FlatFlexible)Connectors
Insulation Resistance: 100 MΩ
Alternative Parts (Cross-Reference): 5406514-2; 52271-0779; 52793-0570; 07FMN-SMT-A-TF(LF)(SN); FH12-6S-1SH(55); 52808-0671; FH12-5S-1SH(55)-522710679; 052271-0679; 0522710679; 52271-0679.; 522710679; 522710679.;
Country of Origin: JP
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 6.7 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536694040
Voltage Rating (AC): 50 V
Max Voltage Rating (DC): 5.05 kV
Voltage Rating (DC): 50 V
REACH SVHC: No SVHC
Lead Pitch: 1 mm
Wire/Cable Type: Flat Flex
ELV: Compliant
Flammability Rating: UL94 V-0
Max Current Rating: 500 mA
Contact Location: Bottom
Stackable: No
Max Supply Voltage (AC): 50 V

Buy Now
Singapore, Singapore
50V Electronic Connector
350-52271-0679
50V Electronic Connector 350-52271-0679
1mm FFC/FPC Receptacle, 6 Pos, RA, SMT, 50V Product overview: 52271-0679 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-52271-0679 can be used for catalog matching and distributor lookup.

1mm FFC/FPC Receptacle, 6 Pos, RA, SMT, 50V Product overview: 52271-0679 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-52271-0679 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPC Connectors - 5144307P - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
5144307P
FPC Connectors 5144307P
Molex 52271-0679 FPC Connector

Molex 52271-0679 FPC Connector

Supplier's Site
FPC Connectors - 5144307 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
5144307
FPC Connectors 5144307
Molex 52271-0679 FPC Connector

Molex 52271-0679 FPC Connector

Supplier's Site
FPC Connectors - 1671907 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
1671907
FPC Connectors 1671907
Molex 52271-0679 FPC Connector

Molex 52271-0679 FPC Connector

Supplier's Site
Connectors - 52271-0679 - ODG (Origin Data Global)
Shenzhen, China
Connectors
52271-0679
Connectors 52271-0679
FFC & FPC Connectors RA SMT ZIF BOTTOM 6P FFC/FPC

FFC & FPC Connectors RA SMT ZIF BOTTOM 6P FFC/FPC

Supplier's Site Datasheet
Connector, Ffc/fpc, 6Pos, 1Row, 1Mm; Pitch Spacing Molex - 16R3606 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 6Pos, 1Row, 1Mm; Pitch Spacing Molex
16R3606
Connector, Ffc/fpc, 6Pos, 1Row, 1Mm; Pitch Spacing Molex 16R3606
CONNECTOR, FFC/FPC, 6POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:Easy-On 52271 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 6POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:Easy-On 52271 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Fpc, 6Pos, 1Row, 1Mm; Pitch Spacing Molex - 34AH4659 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, 6Pos, 1Row, 1Mm; Pitch Spacing Molex
34AH4659
Connector, Fpc, 6Pos, 1Row, 1Mm; Pitch Spacing Molex 34AH4659
CONNECTOR, FPC, 6POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:Easy-On 52271 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FPC, 6POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:Easy-On 52271 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet
1.0 Fpc Zif For Smt Embstp Pkg 6Ckt Rohs Compliant Molex - 29AC0084 - Newark, An Avnet Company
Chicago, IL, United States
1.0 Fpc Zif For Smt Embstp Pkg 6Ckt Rohs Compliant Molex
29AC0084
1.0 Fpc Zif For Smt Embstp Pkg 6Ckt Rohs Compliant Molex 29AC0084
1.0 FPC ZIF FOR SMT EMBSTP PKG 6CKT ROHS COMPLIANT: YES

1.0 FPC ZIF FOR SMT EMBSTP PKG 6CKT ROHS COMPLIANT: YES

Supplier's Site
Ffc / Fpc Board Connector, Surface Mount, Receptacle, 6, Bottom, 1 Mm Rohs Compliant Molex - 98K9764 - Newark, An Avnet Company
Chicago, IL, United States
Ffc / Fpc Board Connector, Surface Mount, Receptacle, 6, Bottom, 1 Mm Rohs Compliant Molex
98K9764
Ffc / Fpc Board Connector, Surface Mount, Receptacle, 6, Bottom, 1 Mm Rohs Compliant Molex 98K9764
FFC / FPC Board Connector, Surface Mount, Receptacle, 6, Bottom, 1 mm RoHS Compliant: Yes

FFC / FPC Board Connector, Surface Mount, Receptacle, 6, Bottom, 1 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 52271-0679 1039102-52271-0679 350-52271-0679 5144307P 5144307 52271-0679 16R3606 29AC0084
Product Name Connectors Ribbon & FFC FFC, FPC (FlatFlexible) Connectors - 52271-0679 50V Electronic Connector FPC Connectors FPC Connectors Connectors Connector, Ffc/fpc, 6Pos, 1Row, 1Mm; Pitch Spacing Molex 1.0 Fpc Zif For Smt Embstp Pkg 6Ckt Rohs Compliant Molex
Termination Solder Solder Zif bottom contact Surface Mount
Mounting Surface Mount Surface mount
Voltage Rating 50 volts 50 volts
Current Rating 0.5 amps 0.5 amps
Unlock Full Specs
to access all available technical data