Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1200752-52271-0669
Packaging: Tape & Reel (TR)
Pitch: 1 mm
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 500 mA
Number of Contacts: 6
Gender: Receptacle
Length: 13 mm
Housing Material: Nylon
Number of Circuits: 6
Orientation: Right Angle
Contact Plating: Gold
Housing Color: Natural
Contact Resistance: 20 mΩ
Material: Bronze
Plating: Tin
Categories: FFC,FPC(FlatFlexible
Alternative Parts (Cross-Reference): 0522710669; 522710669; 522710669.;
Country of Origin: SG
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Depth: 6.7 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Voltage Rating (AC): 50 V
Max Voltage Rating (DC): 5.05 kV
REACH SVHC: No SVHC
Wire/Cable Type: Flat Flex
ELV: Compliant
Flammability Rating: UL94 V-0
Max Operating Temperature: 85 °C
Stackable: No
6Ckt 1mm Pitch RA SMT FFC/FPC Connector, 50V, 500mA, Gold Product overview: 52271-0669 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, 500mA, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52271-0669 can be used for catalog matching and distributor lookup.
Connector
1.0 FPC ZIFSMTR/ABtmAu6CktEm
FPC CONNECTOR, RCPT, 6POS, 0.3MM, SMD; PITCH SPACING:1MM; NO. OF CONTACTS:6CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 52271 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:BOTTOM; NO. OF ROWS:1 ROW; CONTACT ROHS COMPLIANT: YES
FPC CONNECTOR, RCPT, 6POS, 0.3MM, SMD; PITCH SPACING:1MM; NO. OF CONTACTS:6CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 52271 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:BOTTOM; NO. OF ROWS:1 ROW; CONTACT ROHS COMPLIANT: YES
1.0 FPC ZIFSMTR/ABtmAu6CktEm
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1200752-52271-0669 | 399-52271-0669 | 52271-0669 | 99R5682 | 26AH0850 |
| Product Name | FFC, FPC (FlatFlexible) Connectors - 52271-0669 | 50V 500mA Electronic Connector | 1.0 Fpc Zifsmtr/abtmau6Cktembstppkg Molex | Fpc Connector, Rcpt, 6Pos, 0.3Mm, Smd; Pitch Spacing Molex | |
| Termination | Solder | SMD/SMT | SURFACE MOUNT |