Molex FFC, FPC (FlatFlexible) Connectors - 52271-0590 52271-0590

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997130-52271-0590 Number of Rows: 1 Number of Circuits: 5 Orientation: Right Angle Categories: FFC,FPC(FlatFlexible )Connectors Alternative Parts (Cross-Reference): 52271-05900522710590 ; 522710590; Country of Origin: KR Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Mount: Surface Mount
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997130-52271-0590 Number of Rows: 1 Number of Circuits: 5 Orientation: Right Angle Categories: FFC,FPC(FlatFlexible )Connectors Alternative Parts (Cross-Reference): 52271-05900522710590 ; 522710590; Country of Origin: KR Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Mount: Surface Mount
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (FlatFlexible) Connectors - 52271-0590 - 997130-52271-0590 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 52271-0590
997130-52271-0590
FFC, FPC (FlatFlexible) Connectors - 52271-0590 997130-52271-0590
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997130-52271-0590 Number of Rows: 1 Number of Circuits: 5 Orientation: Right Angle Categories: FFC,FPC(FlatFlexible )Connectors Alternative Parts (Cross-Reference): 52271-05900522710590 ; 522710590; Country of Origin: KR Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Mount: Surface Mount

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997130-52271-0590
Number of Rows: 1
Number of Circuits: 5
Orientation: Right Angle
Categories: FFC,FPC(FlatFlexible)Connectors
Alternative Parts (Cross-Reference): 52271-05900522710590; 522710590;
Country of Origin: KR
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount

Buy Now
Singapore, Singapore
SMD Electronic Connector
458-52271-0590
SMD Electronic Connector 458-52271-0590
Conn FFC/FPC Connector RCP 5 POS 1mm Solder RA SMD T/R Product overview: 52271-0590 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-52271-0590 can be used for catalog matching and distributor lookup.

Conn FFC/FPC Connector RCP 5 POS 1mm Solder RA SMD T/R Product overview: 52271-0590 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-52271-0590 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 997130-52271-0590 458-52271-0590
Product Name FFC, FPC (FlatFlexible) Connectors - 52271-0590 SMD Electronic Connector
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MRCB-RG142-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau G57 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Blade Type Power Connector Assemblies - 2243-1345-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 10 to 14 AWG
View Details
4 suppliers