Molex 52271-0569 FPC Connector
Molex 52271-0569 FPC Connector
Molex 52271-0569 FPC Connector
Connector
CONNECTOR, FFC/FPC, 5POS, 1ROW, 1MM; PITCH SPACING:1MM; NO. OF CONTACTS:5CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 52271 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:BOTTOM; NO. OF ROWS:1 ROW; CONTACT ROHS COMPLIANT: YES
CONNECTOR, FPC, 5POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:5Contacts; Gender:Receptacle; Product Range:Easy-On 52271 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6706805 | 6706805P | 52271-0569 | 26AH0848 | 01AH8581 |
| Product Name | FPC Connectors | FPC Connectors | Connector, Ffc/fpc, 5Pos, 1Row, 1Mm; Pitch Spacing Molex | Connector, Fpc, 5Pos, 1Row, 1Mm; Pitch Spacing Molex | |
| Connector Type | FPC / FFC | ||||
| Gender | Male / Plug; Female / Jack | Female / Jack | |||
| Termination | Zif bottom contact | SURFACE MOUNT | Surface Mount |