Connector
Molex 52271-0469 FPC Connector
Molex 52271-0469 FPC Connector
Molex 52271-0469 FPC Connector
FFC & FPC Connectors 4 CKT R/A SMT ZIF BOTTOM CONTACT
FFC / FPC Board Connector, 52271 Series, Surface Mount, Receptacle, 4, Bottom, 1 mm RoHS Compliant: Yes
CONNECTOR, FFC/FPC, 4POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:Easy-On 52271 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Heilind Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 52271-0469 | 6706795P | 6706795 | 52271-0469 | 52271-0469 | 34R5831 | 28X2827 |
| Product Name | FPC Connectors | FPC Connectors | Connectors | Connectors | Ffc / Fpc Board Connector, 52271 Series, Surface Mount, Receptacle, 4, Bottom, 1 Mm Rohs Compliant Molex | Connector, Ffc/fpc, 4Pos, 1Row, 1Mm; Pitch Spacing Molex | |
| Gender | Female / Jack | Male / Plug; Female / Jack | |||||
| Connector Type | FPC / FFC | ||||||
| Termination | Zif bottom contact | Surface Mount |