Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 522660417

Description
Manufacturer: Molex Win Source Part Number: 1334592-0522660417 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Tray Number of Positions: 4 Pitch: 0.098" (2.50mm) Color: Brown Features: Waterproof (Mated, IP67) Connector Type: Plug Contact Type: Male Pin Number of Rows: 1 Fastening Type: Detent Lock Contact Termination: Crimp Note: Contacts Not Included Standard Package: 900 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: WM17528,52266-0417,5 2266-0417-E,052266-0 417-E,052266-0417,52 2660417-E,0522660417 -E,522660417 Base Product Number: 052266 Product Status: Last Time Buy RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1334592-0522660417 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Tray Number of Positions: 4 Pitch: 0.098" (2.50mm) Color: Brown Features: Waterproof (Mated, IP67) Connector Type: Plug Contact Type: Male Pin Number of Rows: 1 Fastening Type: Detent Lock Contact Termination: Crimp Note: Contacts Not Included Standard Package: 900 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: WM17528,52266-0417,5 2266-0417-E,052266-0 417-E,052266-0417,52 2660417-E,0522660417 -E,522660417 Base Product Number: 052266 Product Status: Last Time Buy RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1334592-0522660417 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1334592-0522660417
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1334592-0522660417
Manufacturer: Molex Win Source Part Number: 1334592-0522660417 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Tray Number of Positions: 4 Pitch: 0.098" (2.50mm) Color: Brown Features: Waterproof (Mated, IP67) Connector Type: Plug Contact Type: Male Pin Number of Rows: 1 Fastening Type: Detent Lock Contact Termination: Crimp Note: Contacts Not Included Standard Package: 900 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: WM17528,52266-0417,5 2266-0417-E,052266-0 417-E,052266-0417,52 2660417-E,0522660417 -E,522660417 Base Product Number: 052266 Product Status: Last Time Buy RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1334592-0522660417
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Tray
Number of Positions: 4
Pitch: 0.098" (2.50mm)
Color: Brown
Features: Waterproof (Mated, IP67)
Connector Type: Plug
Contact Type: Male Pin
Number of Rows: 1
Fastening Type: Detent Lock
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 900
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Other Part Number: WM17528,52266-0417,52266-0417-E,052266-0417-E,052266-0417,522660417-E,0522660417-E,522660417
Base Product Number: 052266
Product Status: Last Time Buy
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Connectors - 522660417 - ODG (Origin Data Global)
Shenzhen, China
Connectors
522660417
Connectors 522660417
2.5mm 1x4P 4 1 Without a buckle P=2.5mm Housings (Wire To Board / Wire To Wire ) ROHS

2.5mm 1x4P 4 1 Without a buckle P=2.5mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 1334592-0522660417 522660417
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Multi Purpose - 1508-028-0113-22-ND - DigiKey
Specs
Contact Size (AWG) 22 to 26 AWG
View Details
PC Pin, Single Post Connectors - 36-1426-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details