Molex Wire Housings & Plugs 52266-0211

Description
Molex 52266-0211 Connector Housing
Request a Quote Datasheet
Description
Molex 52266-0211 Connector Housing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Housings & Plugs - 7206274 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7206274
Wire Housings & Plugs 7206274
Molex 52266-0211 Connector Housing

Molex 52266-0211 Connector Housing

Supplier's Site
Wire Housings & Plugs - 7206274P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7206274P
Wire Housings & Plugs 7206274P
Molex 52266-0211 Connector Housing

Molex 52266-0211 Connector Housing

Supplier's Site
Wire Housings & Plugs - 1888791 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1888791
Wire Housings & Plugs 1888791
Molex 52266-0211 Connector Housing

Molex 52266-0211 Connector Housing

Supplier's Site
Circular Connectors - Circular Connectors - Housings - 52266-0211 - 998406-52266-0211 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 52266-0211
998406-52266-0211
Circular Connectors - Circular Connectors - Housings - 52266-0211 998406-52266-0211
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998406-52266-0211 Number of Positions: 2 Pitch: 2.5 mm Color: Black Connector Type: Plug, Socket Number of Rows: 1 Termination: Solder Voltage Rating: 125 V Current Rating: 4 A Number of Contacts: 2 Gender: Male Length: 8.2 mm Housing Material: PBT Orientation: Straight Ratings: IP67 Body Material: Polyester Number of Poles: 2 Number of Pins: 2 Contact Gender: Male Width: 7.25 mm Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 174056-4; 1969442-2; 29-11-0023; 35184-0200; 1747066-2; 22-04-1021; 174056-20522660211; 0522660211.; 52266-0211.; 522660211; Country of Origin: MX Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 25.2 mm Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536695050 REACH SVHC: Unknown Glow Wire Compliant: Non-compliant Ambient Temperature Range High: 105 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 998406-52266-0211
Number of Positions: 2
Pitch: 2.5 mm
Color: Black
Connector Type: Plug, Socket
Number of Rows: 1
Termination: Solder
Voltage Rating: 125 V
Current Rating: 4 A
Number of Contacts: 2
Gender: Male
Length: 8.2 mm
Housing Material: PBT
Orientation: Straight
Ratings: IP67
Body Material: Polyester
Number of Poles: 2
Number of Pins: 2
Contact Gender: Male
Width: 7.25 mm
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 174056-4; 1969442-2; 29-11-0023; 35184-0200; 1747066-2; 22-04-1021; 174056-20522660211; 0522660211.; 52266-0211.; 522660211;
Country of Origin: MX
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 25.2 mm
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536695050
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant
Ambient Temperature Range High: 105 °C

Buy Now
Singapore, Singapore
Electronic Connector
340-52266-0211
Electronic Connector 340-52266-0211
2-Pos Male Rectangular Connector, 2.5mm Pitch, Cable Mount, IP67 Product overview: 52266-0211 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-52266-0211 can be used for catalog matching and distributor lookup.

2-Pos Male Rectangular Connector, 2.5mm Pitch, Cable Mount, IP67 Product overview: 52266-0211 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-52266-0211 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors - 52266-0211 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
52266-0211
Connectors 52266-0211
2.5MSPLASHPROOF PLUG 2CKT 522 60211

2.5MSPLASHPROOF PLUG 2CKT 522 60211

Buy Now
Connector Housing, Plug, 2Pos; Product Range Molex - 57H3553 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 2Pos; Product Range Molex
57H3553
Connector Housing, Plug, 2Pos; Product Range Molex 57H3553
CONNECTOR HOUSING, PLUG, 2POS; Product Range:Mizu-P25 52266 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:Molex Mizu-P25 50147 Series Pin Contacts; Colour:Black; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 2POS; Product Range:Mizu-P25 52266 Series; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:2.5mm; For Use With:Molex Mizu-P25 50147 Series Pin Contacts; Colour:Black; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors - 52266-0211 - ODG (Origin Data Global)
Shenzhen, China
Connectors
52266-0211
Connectors 52266-0211
Automotive Connectors 2.5MM WIRE PLUG

Automotive Connectors 2.5MM WIRE PLUG

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7206274 7206274P 1888791 998406-52266-0211 340-52266-0211 52266-0211 52266-0211 57H3553 52266-0211
Product Name Wire Housings & Plugs Wire Housings & Plugs Wire Housings & Plugs Circular Connectors - Circular Connectors - Housings - 52266-0211 Electronic Connector Connectors Connector Housing, Plug, 2Pos; Product Range Molex Connectors
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight; Straight Straight Straight
Mounting Cable mount Cable mount Cable Cable Mount
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data