MOLEX
52213-0410 -- 2.5 W.P. CONN REC H.A. MOLEX
Molex
2.5 W.p. Conn Rec H.a. Molex
52213-0410
Description
2.5 W.P. CONN REC H.A.
Description
2.5 W.P. CONN REC H.A.
Suppliers
2.5 W.p. Conn Rec H.a. Molex
57H3522
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
57H3522 |
|
Product Name
|
2.5 W.p. Conn Rec H.a. Molex |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Termination
BGA
Voltage Rating
750 volts
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details