Molex Connector Housing, Rcpt, 2Pos; Product Range Molex 52213-0211

Description
CONNECTOR HOUSING, RCPT, 2POS; Product Range:Mizu-P25 52213 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:Molex Mizu-P25 50148 Series Socket Contacts; Colour:Black RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 2POS; Product Range:Mizu-P25 52213 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:Molex Mizu-P25 50148 Series Socket Contacts; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 2Pos; Product Range Molex - 57H3520 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 2Pos; Product Range Molex
57H3520
Connector Housing, Rcpt, 2Pos; Product Range Molex 57H3520
CONNECTOR HOUSING, RCPT, 2POS; Product Range:Mizu-P25 52213 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:Molex Mizu-P25 50148 Series Socket Contacts; Colour:Black RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 2POS; Product Range:Mizu-P25 52213 Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:2.5mm; For Use With:Molex Mizu-P25 50148 Series Socket Contacts; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 57H3520
Product Name Connector Housing, Rcpt, 2Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details