Manufacturer: Molex, LLC
Win Source Part Number: 849318-0522073085
Series: Easy-On 52207
Features: Position Connector
Package: Reel - TR
Part Status: Obsolete
Family Name: 052207
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: WM7688TR, 52207-3019, 522073085, WM7688CT, 52207-3085-C, 052207-3085, 052207-3085-C, 0522073085-C, WM7688DKR, 52207-3085, 522073085-C
| Win Source Electronics | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 849318-0522073085 |
| Product Name | Flat Flex Cables (FFC, FPC) - 0522073085 |
| Cable Type | Flat Cable |