Molex Flat Flex Cables (FFC, FPC) - 0522073033 522073033

Description
Manufacturer: Molex, LLC Win Source Part Number: 907216-0522073033 Series: Easy-On 52207 Operating Temperature Range: -40°C ~ 85°C Features: 30 Position FFC, FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 052207 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM10962CT, 0522073033-ND, 052207-3033, 52207-3033, 0052207-3033, WM10962TR, 522073033, WM10962DKR
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907216-0522073033 Series: Easy-On 52207 Operating Temperature Range: -40°C ~ 85°C Features: 30 Position FFC, FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 052207 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM10962CT, 0522073033-ND, 052207-3033, 52207-3033, 0052207-3033, WM10962TR, 522073033, WM10962DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0522073033
907216-0522073033
Flat Flex Cables (FFC, FPC) - 0522073033 907216-0522073033
Manufacturer: Molex, LLC Win Source Part Number: 907216-0522073033 Series: Easy-On 52207 Operating Temperature Range: -40°C ~ 85°C Features: 30 Position FFC, FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 052207 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM10962CT, 0522073033-ND, 052207-3033, 52207-3033, 0052207-3033, WM10962TR, 522073033, WM10962DKR

Manufacturer: Molex, LLC
Win Source Part Number: 907216-0522073033
Series: Easy-On 52207
Operating Temperature Range: -40°C ~ 85°C
Features: 30 Position FFC, FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: 052207
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: WM10962CT, 0522073033-ND, 052207-3033, 52207-3033, 0052207-3033, WM10962TR, 522073033, WM10962DKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 907216-0522073033
Product Name Flat Flex Cables (FFC, FPC) - 0522073033
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NR1500 - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details