Molex Connectors, Interconnects- FFC, FPC (Flat Flexible) Connectors -FFC, FPC (Flat Flexible) Connector Assemblies 522071560

Description
Manufacturer: Molex Category: Connectors, Interconnects- FFC, FPC (Flat Flexible) Connectors -FFC, FPC (Flat Flexible) Connector Assemblies Series: 52207 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Flat Flex Type: FFC, FPC Mounting Type: Surface Mount, Right Angle Connector/Contact Type: Contacts, Top Termination: Solder Contact Material: Phosphor Bronze Contact Finish: Gold
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects- FFC, FPC (Flat Flexible) Connectors -FFC, FPC (Flat Flexible) Connector Assemblies Series: 52207 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Flat Flex Type: FFC, FPC Mounting Type: Surface Mount, Right Angle Connector/Contact Type: Contacts, Top Termination: Solder Contact Material: Phosphor Bronze Contact Finish: Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- FFC, FPC (Flat Flexible) Connectors -FFC, FPC (Flat Flexible) Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- FFC, FPC (Flat Flexible) Connectors -FFC, FPC (Flat Flexible) Connector Assemblies
Connectors, Interconnects- FFC, FPC (Flat Flexible) Connectors -FFC, FPC (Flat Flexible) Connector Assemblies
Manufacturer: Molex Category: Connectors, Interconnects- FFC, FPC (Flat Flexible) Connectors -FFC, FPC (Flat Flexible) Connector Assemblies Series: 52207 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Flat Flex Type: FFC, FPC Mounting Type: Surface Mount, Right Angle Connector/Contact Type: Contacts, Top Termination: Solder Contact Material: Phosphor Bronze Contact Finish: Gold

Manufacturer: Molex
Category: Connectors, Interconnects- FFC, FPC (Flat Flexible) Connectors -FFC, FPC (Flat Flexible) Connector Assemblies
Series: 52207
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Flat Flex Type: FFC, FPC
Mounting Type: Surface Mount, Right Angle
Connector/Contact Type: Contacts, Top
Termination: Solder
Contact Material: Phosphor Bronze
Contact Finish: Gold

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 522071560 - ODG (Origin Data Global)
Shenzhen, China
FFC, FPC (Flat Flexible) Connector Assemblies
522071560
FFC, FPC (Flat Flexible) Connector Assemblies 522071560
1.0 FPC ZIFSMTHSGASSY15CKTEM BSTP

1.0 FPC ZIFSMTHSGASSY15CKTEMBSTP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 522071560
Product Name Connectors, Interconnects- FFC, FPC (Flat Flexible) Connectors -FFC, FPC (Flat Flexible) Connector Assemblies FFC, FPC (Flat Flexible) Connector Assemblies
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D04S24A04B72DNG1A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190808 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details