Molex Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies 522071433

Description
Manufacturer: Molex Win Source Part Number: 1333407-0522071433 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies Packaging: Reel - TR Number of Positions: 14 Pitch: 0.039" (1.00mm) Features: Solder Retention, Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Bismuth Contact Finish Thickness: 39.4µin (1.00µm) Contact Material: Phosphor Bronze Voltage Rating: 125V Height Above Board: 0.106" (2.70mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Top FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Tapered Housing Material: Polyamide (PA), Nylon, Glass Filled Actuator Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Housing Color: White Standard Package: 1,000 Mounting: Surface Mount, Right Angle Mating Cycles: 30 Temperature Range - Operating: -40°C ~ 85°C Actuator Color: Brown ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 0052207-1433,0522071 433-ND,052207-1433,5 2207-1433,WM10948TR, WM10948CT,WM10948DKR ,522071433 Base Product Number: 052207 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1333407-0522071433 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies Packaging: Reel - TR Number of Positions: 14 Pitch: 0.039" (1.00mm) Features: Solder Retention, Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Bismuth Contact Finish Thickness: 39.4µin (1.00µm) Contact Material: Phosphor Bronze Voltage Rating: 125V Height Above Board: 0.106" (2.70mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Top FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Tapered Housing Material: Polyamide (PA), Nylon, Glass Filled Actuator Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Housing Color: White Standard Package: 1,000 Mounting: Surface Mount, Right Angle Mating Cycles: 30 Temperature Range - Operating: -40°C ~ 85°C Actuator Color: Brown ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 0052207-1433,0522071 433-ND,052207-1433,5 2207-1433,WM10948TR, WM10948CT,WM10948DKR ,522071433 Base Product Number: 052207 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies - 1333407-0522071433 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
1333407-0522071433
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies 1333407-0522071433
Manufacturer: Molex Win Source Part Number: 1333407-0522071433 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies Packaging: Reel - TR Number of Positions: 14 Pitch: 0.039" (1.00mm) Features: Solder Retention, Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Bismuth Contact Finish Thickness: 39.4µin (1.00µm) Contact Material: Phosphor Bronze Voltage Rating: 125V Height Above Board: 0.106" (2.70mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Top FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Tapered Housing Material: Polyamide (PA), Nylon, Glass Filled Actuator Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Housing Color: White Standard Package: 1,000 Mounting: Surface Mount, Right Angle Mating Cycles: 30 Temperature Range - Operating: -40°C ~ 85°C Actuator Color: Brown ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 0052207-1433,0522071 433-ND,052207-1433,5 2207-1433,WM10948TR, WM10948CT,WM10948DKR ,522071433 Base Product Number: 052207 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1333407-0522071433
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies
Packaging: Reel - TR
Number of Positions: 14
Pitch: 0.039" (1.00mm)
Features: Solder Retention, Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Tin Bismuth
Contact Finish Thickness: 39.4µin (1.00µm)
Contact Material: Phosphor Bronze
Voltage Rating: 125V
Height Above Board: 0.106" (2.70mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Top
FFC, FCB Thickness: 0.30mm
Locking Feature: Slide Lock
Cable End Type: Tapered
Housing Material: Polyamide (PA), Nylon, Glass Filled
Actuator Material: Polyphenylene Sulfide (PPS)
Material Flammability Rating: UL94 V-0
Housing Color: White
Standard Package: 1,000
Mounting: Surface Mount, Right Angle
Mating Cycles: 30
Temperature Range - Operating: -40°C ~ 85°C
Actuator Color: Brown
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 0052207-1433,0522071433-ND,052207-1433,52207-1433,WM10948TR,WM10948CT,WM10948DKR,522071433
Base Product Number: 052207
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies - 1380385-0522071433 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
1380385-0522071433
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies 1380385-0522071433
Win Source Part Number: 1380385-0522071433 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies Series: Easy-On 52207 Number of Positions: 14 Pitch: 0.039" (1.00mm) Features: Solder Retention, Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Bismuth Contact Finish Thickness: 39.4µin (1.00µm) Package: Tape & Reel Contact Material: Phosphor Bronze Voltage Rating: 125V Height Above Board: 0.106" (2.70mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Top FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Tapered Housing Material: Polyamide (PA), Nylon, Glass Filled Actuator Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Housing Color: White Standard Package: 1,000 pcs Mating Cycles: 30 Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -40°C ~ 85°C Actuator Color: Brown ECCN: EAR99 Fake Threat In the Open Market: 61 pct. Current Rating (Amps): 1A REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Mfr: Molex, LLC Base Product Number: 052207 Product Status: Last Time Buy Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380385-0522071433
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies
Series: Easy-On 52207
Number of Positions: 14
Pitch: 0.039" (1.00mm)
Features: Solder Retention, Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Tin Bismuth
Contact Finish Thickness: 39.4µin (1.00µm)
Package: Tape & Reel
Contact Material: Phosphor Bronze
Voltage Rating: 125V
Height Above Board: 0.106" (2.70mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Top
FFC, FCB Thickness: 0.30mm
Locking Feature: Slide Lock
Cable End Type: Tapered
Housing Material: Polyamide (PA), Nylon, Glass Filled
Actuator Material: Polyphenylene Sulfide (PPS)
Material Flammability Rating: UL94 V-0
Housing Color: White
Standard Package: 1,000 pcs
Mating Cycles: 30
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -40°C ~ 85°C
Actuator Color: Brown
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
Current Rating (Amps): 1A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Mfr: Molex, LLC
Base Product Number: 052207
Product Status: Last Time Buy
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1333407-0522071433
Product Name Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
M39029 Connectors, Size 8 Pin 75 ohm - 190740 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
M12 Series Connectors: Robust and Reliable M12 Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCI Express - 10018783-11222TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers