Molex Flat Flex Cables (FFC, FPC) - 522070833 522070833

Description
Manufacturer: Molex, LLC Win Source Part Number: 759651-522070833 Reference case: connector Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Molex, LLC Win Source Part Number: 759651-522070833 Reference case: connector Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 522070833
759651-522070833
Flat Flex Cables (FFC, FPC) - 522070833 759651-522070833
Manufacturer: Molex, LLC Win Source Part Number: 759651-522070833 Reference case: connector Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 759651-522070833
Reference case: connector
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 759651-522070833
Product Name Flat Flex Cables (FFC, FPC) - 522070833
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Male DIL 28 AWG Cable Assembly, 180mm, single-end, Screw-Lok Reverse Fix - G125-MC21605M3-0180L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - Q424-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 5.91 ft (18.01 dm)
Connector Type SI 32 (Angled)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details