Molex Flat Flex Cables (FFC, FPC) - 0522070690 522070690

Description
Manufacturer: Molex, LLC Win Source Part Number: 856406-0522070690 Series: Easy-On 52207 Features: Position Connector Package: Reel - TR Part Status: Obsolete Family Name: 052207 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM5701CT-ND, WM5701TR, WM5701TR-ND, 900-0522070690CT, 52207-0690, 52207-0690-C, 052207-0690-C, WM5701, 522070690-C, 0522070690-C, WM5701-ND, 052207-0690, 522070690, 52207-0617, 900-0522070690TR, WM5701CT
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 856406-0522070690 Series: Easy-On 52207 Features: Position Connector Package: Reel - TR Part Status: Obsolete Family Name: 052207 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM5701CT-ND, WM5701TR, WM5701TR-ND, 900-0522070690CT, 52207-0690, 52207-0690-C, 052207-0690-C, WM5701, 522070690-C, 0522070690-C, WM5701-ND, 052207-0690, 522070690, 52207-0617, 900-0522070690TR, WM5701CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Cables (FFC, FPC) - 0522070690 - 856406-0522070690 - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0522070690
856406-0522070690
Flat Flex Cables (FFC, FPC) - 0522070690 856406-0522070690
Manufacturer: Molex, LLC Win Source Part Number: 856406-0522070690 Series: Easy-On 52207 Features: Position Connector Package: Reel - TR Part Status: Obsolete Family Name: 052207 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM5701CT-ND, WM5701TR, WM5701TR-ND, 900-0522070690CT, 52207-0690, 52207-0690-C, 052207-0690-C, WM5701, 522070690-C, 0522070690-C, WM5701-ND, 052207-0690, 522070690, 52207-0617, 900-0522070690TR, WM5701CT

Manufacturer: Molex, LLC
Win Source Part Number: 856406-0522070690
Series: Easy-On 52207
Features: Position Connector
Package: Reel - TR
Part Status: Obsolete
Family Name: 052207
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: WM5701CT-ND, WM5701TR, WM5701TR-ND, 900-0522070690CT, 52207-0690, 52207-0690-C, 052207-0690-C, WM5701, 522070690-C, 0522070690-C, WM5701-ND, 052207-0690, 522070690, 52207-0617, 900-0522070690TR, WM5701CT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 856406-0522070690
Product Name Flat Flex Cables (FFC, FPC) - 0522070690
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-2124-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details