Molex Flat Flex Cables (FFC, FPC) - 0522070490 522070490

Description
Manufacturer: Molex, LLC Win Source Part Number: 850001-0522070490 Series: Easy-On 52207 Features: Position Connector Package: Reel - TR Part Status: Obsolete Family Name: 052207 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM5700TR, 900-0522070490CT, 52207-0490, 522070490-C, 900-0522070490TR, WM5700-ND, 0522070490-C, WM5700, 522070490, 052207-0490, 52207-0417, WM5700TR-ND, 52207-0490-C, 052207-0490-C, WM5700CT-ND, WM5700CT
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 850001-0522070490 Series: Easy-On 52207 Features: Position Connector Package: Reel - TR Part Status: Obsolete Family Name: 052207 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM5700TR, 900-0522070490CT, 52207-0490, 522070490-C, 900-0522070490TR, WM5700-ND, 0522070490-C, WM5700, 522070490, 052207-0490, 52207-0417, WM5700TR-ND, 52207-0490-C, 052207-0490-C, WM5700CT-ND, WM5700CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Cables (FFC, FPC) - 0522070490 - 850001-0522070490 - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0522070490
850001-0522070490
Flat Flex Cables (FFC, FPC) - 0522070490 850001-0522070490
Manufacturer: Molex, LLC Win Source Part Number: 850001-0522070490 Series: Easy-On 52207 Features: Position Connector Package: Reel - TR Part Status: Obsolete Family Name: 052207 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM5700TR, 900-0522070490CT, 52207-0490, 522070490-C, 900-0522070490TR, WM5700-ND, 0522070490-C, WM5700, 522070490, 052207-0490, 52207-0417, WM5700TR-ND, 52207-0490-C, 052207-0490-C, WM5700CT-ND, WM5700CT

Manufacturer: Molex, LLC
Win Source Part Number: 850001-0522070490
Series: Easy-On 52207
Features: Position Connector
Package: Reel - TR
Part Status: Obsolete
Family Name: 052207
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: WM5700TR, 900-0522070490CT, 52207-0490, 522070490-C, 900-0522070490TR, WM5700-ND, 0522070490-C, WM5700, 522070490, 052207-0490, 52207-0417, WM5700TR-ND, 52207-0490-C, 052207-0490-C, WM5700CT-ND, WM5700CT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 850001-0522070490
Product Name Flat Flex Cables (FFC, FPC) - 0522070490
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details