Molex 1A 125V Electronic Connector 52207-3033

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
1A 125V Electronic Connector
399-52207-3033
1A 125V Electronic Connector 399-52207-3033
1mm FPC Connector, 30 Ckt, Right Angle, 1A, 125V, Top Contact Product overview: 52207-3033 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 125V, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52207-3033 can be used for catalog matching and distributor lookup.

1mm FPC Connector, 30 Ckt, Right Angle, 1A, 125V, Top Contact Product overview: 52207-3033 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 125V, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52207-3033 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC, FPC (FlatFlexible) Connectors - 52207-3033 - 1142122-52207-3033 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 52207-3033
1142122-52207-3033
FFC, FPC (FlatFlexible) Connectors - 52207-3033 1142122-52207-3033
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1142122-52207-3033 Packaging: Tape & Reel Number of Positions: 30 Pitch: 1 mm Number of Rows: 1 Termination: Solder Contact Material: Bronze, Silver, Tin Voltage Rating: 125 V Current Rating: 1 A Number of Contacts: 30 Gender: Female Length: 36.3 mm Housing Material: Nylon Number of Circuits: 30 Orientation: Right Angle Contact Plating: Silver, Tin Housing Color: White Height: 2.9 mm Categories: FFC,FPC(FlatFlexible )Connectors Country of Origin: MY Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Depth: 8.9 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Flammability Rating: UL94 V-0 Contact Location: Top Max Operating Temperature: 85 °C Stackable: No

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1142122-52207-3033
Packaging: Tape & Reel
Number of Positions: 30
Pitch: 1 mm
Number of Rows: 1
Termination: Solder
Contact Material: Bronze, Silver, Tin
Voltage Rating: 125 V
Current Rating: 1 A
Number of Contacts: 30
Gender: Female
Length: 36.3 mm
Housing Material: Nylon
Number of Circuits: 30
Orientation: Right Angle
Contact Plating: Silver, Tin
Housing Color: White
Height: 2.9 mm
Categories: FFC,FPC(FlatFlexible)Connectors
Country of Origin: MY
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Depth: 8.9 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Flammability Rating: UL94 V-0
Contact Location: Top
Max Operating Temperature: 85 °C
Stackable: No

Buy Now
Connector, Ffc/fpc, 30Pos, 1Row, 1Mm; Pitch Spacing Molex - 37AC1273 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 30Pos, 1Row, 1Mm; Pitch Spacing Molex
37AC1273
Connector, Ffc/fpc, 30Pos, 1Row, 1Mm; Pitch Spacing Molex 37AC1273
CONNECTOR, FFC/FPC, 30POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:30Contacts; Gender:Receptacle; Product Range:Easy-On 52207 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row; Contact RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 30POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:30Contacts; Gender:Receptacle; Product Range:Easy-On 52207 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Ffc/fpc, 30Pos, 1Row, 1Mm; Pitch Spacing Molex - 37AC1274 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 30Pos, 1Row, 1Mm; Pitch Spacing Molex
37AC1274
Connector, Ffc/fpc, 30Pos, 1Row, 1Mm; Pitch Spacing Molex 37AC1274
CONNECTOR, FFC/FPC, 30POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:30Contacts; Gender:Receptacle; Product Range:Easy-On 52207 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row; Contact RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 30POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:30Contacts; Gender:Receptacle; Product Range:Easy-On 52207 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 52207-3033 399-52207-3033 1142122-52207-3033 37AC1273
Product Name 1A 125V Electronic Connector FFC, FPC (FlatFlexible) Connectors - 52207-3033 Connector, Ffc/fpc, 30Pos, 1Row, 1Mm; Pitch Spacing Molex
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7921B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details