Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039099-52207-2890
Packaging: Cut Tape
Number of Positions: 28
Pitch: 990.6 µm
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Voltage Rating: 125 V
Current Rating: 1 A
Number of Contacts: 28
Gender: Female
Length: 34.3 mm
Housing Material: Nylon
Number of Circuits: 28
Orientation: Right Angle
Contact Plating: Tin
Height: 2.7 mm
Width: 6.9 mm
Categories: OEM Parts(0-9)
Insulation Resistance: 100 MΩ
Alternative Parts (Cross-Reference): 52207-2890522072890;
Country of Origin: JP
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Voltage Rating (DC): 125 V
Lead Pitch: 1 mm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1039099-52207-2890 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 52207-2890 |