Molex Fpc Connector, Rcpt, 26Pos, 0.3Mm, Smd; Pitch Spacing Molex 52207-2660

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Fpc Connector, Rcpt, 26Pos, 0.3Mm, Smd; Pitch Spacing Molex - 01AH9405 - Newark, An Avnet Company
Chicago, IL, United States
Fpc Connector, Rcpt, 26Pos, 0.3Mm, Smd; Pitch Spacing Molex
01AH9405
Fpc Connector, Rcpt, 26Pos, 0.3Mm, Smd; Pitch Spacing Molex 01AH9405
FPC CONNECTOR, RCPT, 26POS, 0.3MM, SMD; PITCH SPACING:1MM; NO. OF CONTACTS:26CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 52207 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:TOP; NO. OF ROWS:1 ROW; CONTACT ROHS COMPLIANT: YES

FPC CONNECTOR, RCPT, 26POS, 0.3MM, SMD; PITCH SPACING:1MM; NO. OF CONTACTS:26CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 52207 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:TOP; NO. OF ROWS:1 ROW; CONTACT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fpc Connector, Rcpt, 26Pos, 0.3Mm, Smd; Pitch Spacing Molex - 26AH0847 - Newark, An Avnet Company
Chicago, IL, United States
Fpc Connector, Rcpt, 26Pos, 0.3Mm, Smd; Pitch Spacing Molex
26AH0847
Fpc Connector, Rcpt, 26Pos, 0.3Mm, Smd; Pitch Spacing Molex 26AH0847
FPC CONNECTOR, RCPT, 26POS, 0.3MM, SMD; PITCH SPACING:1MM; NO. OF CONTACTS:26CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 52207 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:TOP; NO. OF ROWS:1 ROW; CONTACT ROHS COMPLIANT: YES

FPC CONNECTOR, RCPT, 26POS, 0.3MM, SMD; PITCH SPACING:1MM; NO. OF CONTACTS:26CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 52207 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:TOP; NO. OF ROWS:1 ROW; CONTACT ROHS COMPLIANT: YES

Supplier's Site Datasheet
1.0 Fpc Zifsmthsgassy26Cktembstppkg Molex - 46AJ2657 - Newark, An Avnet Company
Chicago, IL, United States
1.0 Fpc Zifsmthsgassy26Cktembstppkg Molex
46AJ2657
1.0 Fpc Zifsmthsgassy26Cktembstppkg Molex 46AJ2657
1.0 FPC ZIFSMTHsgAssy26CktEm bsTpPkg

1.0 FPC ZIFSMTHsgAssy26CktEmbsTpPkg

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 52207-2660 01AH9405 46AJ2657
Product Name Fpc Connector, Rcpt, 26Pos, 0.3Mm, Smd; Pitch Spacing Molex 1.0 Fpc Zifsmthsgassy26Cktembstppkg Molex
Termination SURFACE MOUNT
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
ZS2000-5911 | Sensor-Connector, M23, straight with coupling nut -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details