Molex 1A 125V Electronic Connector 52207-2433

Description
24 Pos Female RA Header, 1mm Pitch, SMT, 1A, 125V Product overview: 52207-2433 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 125V, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52207-2433 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
24 Pos Female RA Header, 1mm Pitch, SMT, 1A, 125V Product overview: 52207-2433 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 125V, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52207-2433 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A 125V Electronic Connector
399-52207-2433
1A 125V Electronic Connector 399-52207-2433
24 Pos Female RA Header, 1mm Pitch, SMT, 1A, 125V Product overview: 52207-2433 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 125V, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52207-2433 can be used for catalog matching and distributor lookup.

24 Pos Female RA Header, 1mm Pitch, SMT, 1A, 125V Product overview: 52207-2433 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 125V, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52207-2433 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fpc Connector, Rcpt, 24Pos, 0.3Mm, Smd; Pitch Spacing Molex - 01AH8579 - Newark, An Avnet Company
Chicago, IL, United States
Fpc Connector, Rcpt, 24Pos, 0.3Mm, Smd; Pitch Spacing Molex
01AH8579
Fpc Connector, Rcpt, 24Pos, 0.3Mm, Smd; Pitch Spacing Molex 01AH8579
FPC CONNECTOR, RCPT, 24POS, 0.3MM, SMD; PITCH SPACING:1MM; NO. OF CONTACTS:24CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 52207 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:TOP; NO. OF ROWS:1 ROW; CONTACT ROHS COMPLIANT: YES

FPC CONNECTOR, RCPT, 24POS, 0.3MM, SMD; PITCH SPACING:1MM; NO. OF CONTACTS:24CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 52207 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:TOP; NO. OF ROWS:1 ROW; CONTACT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fpc Connector, Rcpt, 24Pos, 0.3Mm, Smd; Pitch Spacing Molex - 26AH0845 - Newark, An Avnet Company
Chicago, IL, United States
Fpc Connector, Rcpt, 24Pos, 0.3Mm, Smd; Pitch Spacing Molex
26AH0845
Fpc Connector, Rcpt, 24Pos, 0.3Mm, Smd; Pitch Spacing Molex 26AH0845
FPC CONNECTOR, RCPT, 24POS, 0.3MM, SMD; PITCH SPACING:1MM; NO. OF CONTACTS:24CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 52207 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:TOP; NO. OF ROWS:1 ROW; CONTACT ROHS COMPLIANT: YES

FPC CONNECTOR, RCPT, 24POS, 0.3MM, SMD; PITCH SPACING:1MM; NO. OF CONTACTS:24CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 52207 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:TOP; NO. OF ROWS:1 ROW; CONTACT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 399-52207-2433 01AH8579
Product Name 1A 125V Electronic Connector Fpc Connector, Rcpt, 24Pos, 0.3Mm, Smd; Pitch Spacing Molex
Gender Female / Jack
Unlock Full Specs
to access all available technical data