1mm FFC/FPC Receptacle, 20 Pos, RA SMT, 1A, 125V Product overview: 52207-2085 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 125V, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52207-2085 can be used for catalog matching and distributor lookup.
Connector
PC Board Connector; Gender:Receptacle; No. of Contacts:20; Pitch Spacing:1mm; Contact Termination:Surface Mount Horizontal; Contact Material:Phosphor Bronze; Contact Plating:Tin; No. of Rows:1; Series:52207 RoHS Compliant: Yes
10 FPC ZIF FOR SMT EMBSTP
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 399-52207-2085 | 52207-2085 | 58J9512 | 52207-2085 |
| Product Name | 1A 125V Electronic Connector | Pc Board Connector; Gender Molex | FFC, FPC (Flat Flexible) Connector Assemblies | |
| Termination | Solder | Surface Mount Horizontal |