Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995252-52207-2060
Packaging: Tape and Reel
Number of Positions: 30
Pitch: 1 mm
Number of Rows: 1
Termination: SMD/SMT
Contact Material: Bronze
Voltage Rating: 125 V
Current Rating: 1 A
Number of Contacts: 20
Gender: Female
Housing Material: Nylon
Number of Circuits: 20
Orientation: Right Angle
Contact Plating: Gold
Contact Resistance: 20 mΩ
Material: Bronze
Plating: Tin
Categories: FFC,FPC(FlatFlexible
Alternative Parts (Cross-Reference): 52610-3072; 52207-2260; 2-84982-1; 52207-2185; 3-84981-0; 3-1734248-0-52207206
Country of Origin: MY
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
REACH SVHC: Unknown
ELV: Compliant
Flammability Rating: UL94 V-0
Contact Location: Top
Stackable: No
Connector
20 Pos Female Receptacle, 1 Row, 1mm Pitch, RA, SMT, 1A, 125V Product overview: 52207-2060 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 125V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-52207-2060 can be used for catalog matching and distributor lookup.
1.0 FPC ZIFSMTHSGASSY20CKTEM
CONNECTOR, FFC/FPC, 20POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:20Contacts;
CONNECTOR, FFC/FPC, 20POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:20Contacts;
| Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 995252-52207-2060 | 52207-2060 | 350-52207-2060 | 26AC8181 | 37AC1271 |
| Product Name | FFC, FPC (FlatFlexible) Connectors - 52207-2060 | 1A 125V Electronic Connector | 1.0 Fpc Zifsmthsgassy20Cktembstppkg Rohs Compliant Molex | Connector, Ffc/fpc, 20Pos, 1Row, 1Mm; Pitch Spacing Molex | |
| Termination | SMD/SMT | SMD/SMT | Surface Mount |