Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1228043-52207-1885
Packaging: Cut Tape
Number of Positions: 18
Pitch: 1 mm
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Voltage Rating: 125 V
Current Rating: 1 A
Number of Contacts: 18
Gender: Female
Length: 24.3 mm
Housing Material: Nylon
Number of Circuits: 18
Orientation: Right Angle
Contact Plating: Tin
Contact Resistance: 20 mΩ
Height: 2.7 mm
Material: Nylon, Polyamide
Number of Poles: 18
Width: 6.9 mm
Categories: FFC,FPC(FlatFlexible
Insulation Resistance: 100 MΩ
Alternative Parts (Cross-Reference): 0522071885; 522071885;
Country of Origin: MY
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Depth: 7.5 mm
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -30 °C
Voltage Rating (DC): 125 V
REACH SVHC: Unknown
Lead Pitch: 1 mm
Flammability Rating: UL94 V-0
Max Operating Temperature: 85 °C
Max Supply Voltage (AC): 125 V
18 Way 1mm Pitch FFC/FPC Socket, SMT, Receptacle, 125V Product overview: 52207-1885 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 125V, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52207-1885 can be used for catalog matching and distributor lookup.
PC Board Connector; Gender:Receptacle; No. of Contacts:18; Pitch Spacing:1mm; Contact Termination:Surface Mount Horizontal; Contact Material:Phosphor Bronze; Contact Plating:Tin; No. of Rows:1; Series:52207 RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1228043-52207-1885 | 399-52207-1885 | 58J9510 |
| Product Name | FFC, FPC (FlatFlexible) Connectors - 52207-1885 | 125V Electronic Connector | Pc Board Connector; Gender Molex |
| Termination | Solder | Solder | Surface Mount Horizontal |