Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1192164-52207-1790
Pitch: 1 mm
Number of Rows: 1
Termination: Solder
Number of Contacts: 17
Number of Circuits: 17
Orientation: Right Angle
Contact Resistance: 20 mΩ
Categories: Custom Parts
Alternative Parts (Cross-Reference): 522071790;
Country of Origin: SG
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1192164-52207-1790 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 52207-1790 |