Card Edge Connector, 16 Contact(s), 1 Row(s), Female, Right Angle, Surface Mount Terminal, Receptacle, ROHS AND REACH COMPLIANT Product overview: 52207-1660 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-52207-1660 can be used for catalog matching and distributor lookup.
Molex 52207-1660 FPC Connector
Molex 52207-1660 FPC Connector
Molex 52207-1660 FPC Connector
Connector
FPC CONNECTOR, RCPT, 16POS, 0.3MM, SMD; PITCH SPACING:1MM; NO. OF CONTACTS:16CONTACTS;
FPC CONNECTOR, RCPT, 16POS, 0.3MM, SMD; PITCH SPACING:1MM; NO. OF CONTACTS:16CONTACTS;
FFC & FPC Connectors 1.0 FPC ZIFSMTHsgAss sgAssy16CktEmbsTpPkg
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 350-52207-1660 | 6706760 | 6706760P | 52207-1660 | 26AH0844 | 52207-1660 |
| Product Name | SMD Electronic Connector | FPC Connectors | FPC Connectors | Fpc Connector, Rcpt, 16Pos, 0.3Mm, Smd; Pitch Spacing Molex | Connectors | |
| Gender | Female / Jack | Male / Plug; Female / Jack | Female / Jack | |||
| Termination | SMD/SMT | Zif top contact | SURFACE MOUNT | |||
| Voltage Rating | 125 volts | 125 volts | ||||
| Current Rating | 1.0 amps |