The FFC/FPC Board Connector, part number 12X8911, is a surface mount receptacle designed for flexible flat cable (FFC) and flexible printed circuit (FPC) applications. It features a 1.00mm pitch and accommodates 16 circuits with a top contact orientation. The connector has a right-angle design and a mated height of 2.70mm, making it suitable for compact applications. Constructed with a phosphor bronze metal material, the connector is plated with silver and tin-bismuth for enhanced conductivity. It supports a maximum current of 1.0A per contact and a voltage rating of 125V. The operating temperature range is from -40°C to +85°C, ensuring reliability in various environments. The connector is RoHS compliant and has a durability rating of up to 30 mating cycles. It is packaged in embossed tape on a reel for ease of handling during assembly.
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039098-52207-1633
Packaging: Tape & Reel
Number of Positions: 16
Pitch: 1 mm
Number of Rows: 1
Termination: SMD/SMT
Contact Material: Bronze
Voltage Rating: 125 V
Current Rating: 1 A
Number of Contacts: 16
Gender: Receptacle
Housing Material: Nylon
Number of Circuits: 16
Orientation: Right Angle
Contact Plating: Silver, Tin
Contact Resistance: 20 mΩ
Material: Nylon, Polyamide
Number of Pins: 16
Categories: FFC,FPC(FlatFlexible
Insulation Resistance: 100 MΩ
Alternative Parts (Cross-Reference): 1-1734248-5; 52207-1233; 52610-2033; 52271-1669; 1-84953-5; 1-84952-50522071633;
Country of Origin: MY
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -30 °C
REACH SVHC: Unknown
Flammability Rating: UL94 V-0
Contact Location: Top
Stackable: No
Connector
CONNECTOR, FFC/FPC, 16POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:16Contacts;
FFC / FPC Board Connector, FFC/FPC Series, Surface Mount, Receptacle, 16, Top, 1 mm RoHS Compliant: Yes
1.0 FPC HSG ASSY ZIF SMT 16CKT EMBSTPPKG ROHS COMPLIANT: YES
FFC / FPC Board Connector, FFC/FPC Series, Surface Mount, Receptacle, 16, Top, 1 mm RoHS Compliant: Yes
| Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1039098-52207-1633 | 52207-1633 | 62AC0279 | 35X2804 |
| Product Name | FFC, FPC (FlatFlexible) Connectors - 52207-1633 | Connector, Ffc/fpc, 16Pos, 1Row, 1Mm; Pitch Spacing Molex | Ffc / Fpc Board Connector, Ffc/fpc Series, Surface Mount, Receptacle, 16, Top, 1 Mm Rohs Compliant Molex | |
| Termination | SMD/SMT | Surface Mount |