Card Edge Connector, 14 Contact(s), 1 Row(s), Female, Right Angle, 0.039 inch Pitch, Surface Mount Terminal, Fcc Retnn Dvc, Product overview: 52207-1490 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-52207-1490 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007508-52207-1490
Packaging: Tape & Reel (TR)
Number of Positions: 14
Number of Rows: 1
Current Rating: 1 A
Number of Contacts: 14
Gender: Female
Number of Circuits: 14
Orientation: Right Angle
Categories: FFC,FPC(FlatFlexible
Insulation Resistance: 100 MΩ
Alternative Parts (Cross-Reference): 52207-14900522071490
Country of Origin: KR
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Voltage Rating (DC): 125 V
Lead Pitch: 1 mm
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 458-52207-1490 | 1007508-52207-1490 |
| Product Name | SMD Electronic Connector | FFC, FPC (FlatFlexible) Connectors - 52207-1490 |
| Mounting | Surface Mount |