Molex FFC, FPC (FlatFlexible) Connectors - 52207-1390 52207-1390

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1188998-52207-1390 Number of Circuits: 13 Orientation: Right Angle Number of Pins: 13 Categories: FFC,FPC(FlatFlexible )Connectors Alternative Parts (Cross-Reference): 0522071390; 522071390; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1188998-52207-1390 Number of Circuits: 13 Orientation: Right Angle Number of Pins: 13 Categories: FFC,FPC(FlatFlexible )Connectors Alternative Parts (Cross-Reference): 0522071390; 522071390; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (FlatFlexible) Connectors - 52207-1390 - 1188998-52207-1390 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 52207-1390
1188998-52207-1390
FFC, FPC (FlatFlexible) Connectors - 52207-1390 1188998-52207-1390
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1188998-52207-1390 Number of Circuits: 13 Orientation: Right Angle Number of Pins: 13 Categories: FFC,FPC(FlatFlexible )Connectors Alternative Parts (Cross-Reference): 0522071390; 522071390; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1188998-52207-1390
Number of Circuits: 13
Orientation: Right Angle
Number of Pins: 13
Categories: FFC,FPC(FlatFlexible)Connectors
Alternative Parts (Cross-Reference): 0522071390; 522071390;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now
Singapore, Singapore
SMD Electronic Connector
458-52207-1390
SMD Electronic Connector 458-52207-1390
Conn FFC/FPC Connector SKT 13 POS 1mm Solder RA SMD Embossed T/R Product overview: 52207-1390 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-52207-1390 can be used for catalog matching and distributor lookup.

Conn FFC/FPC Connector SKT 13 POS 1mm Solder RA SMD Embossed T/R Product overview: 52207-1390 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-52207-1390 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1188998-52207-1390 458-52207-1390
Product Name FFC, FPC (FlatFlexible) Connectors - 52207-1390 SMD Electronic Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-T50-4 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG - 1331-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers