12 Pos 1 Row RA Header, 1mm Pitch, Receptacle, 1A, 125V Product overview: 52207-1233 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 125V, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52207-1233 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019632-52207-1233
Packaging: Tape & Reel
Number of Positions: 12
Pitch: 1 mm
Number of Rows: 1
Termination: SMD/SMT
Contact Material: Bronze
Voltage Rating: 125 V
Current Rating: 1 A
Number of Contacts: 12
Gender: Receptacle
Housing Material: Nylon
Number of Circuits: 12
Orientation: Right Angle
Contact Plating: Silver, Tin
Contact Resistance: 20 mΩ
Material: Nylon, Polyamide
Categories: FFC,FPC(FlatFlexible
Insulation Resistance: 100 MΩ
Alternative Parts (Cross-Reference): 1-84953-5; 52207-1033; 52271-1269; 52271-1469; 84953-9; 1-84952-50522071233;
Country of Origin: MY
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -30 °C
REACH SVHC: Unknown
Flammability Rating: UL94 V-0
Contact Location: Top
Stackable: No
Connector
FFC / FPC BOARD CONNECTOR, SURFACE MOUNT, RECEPTACLE, 12, TOP, 1 MM ROHS COMPLIANT: YES
FFC / FPC BOARD CONNECTOR, SURFACE MOUNT, RECEPTACLE, 12, TOP, 1 MM ROHS COMPLIANT: YES
1.0 FPC HSG ASSY ZIF SMT 12CKT EMBSTPPKG ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 399-52207-1233 | 1019632-52207-1233 | 52207-1233 | 35X2802 |
| Product Name | 1A 125V Electronic Connector | FFC, FPC (FlatFlexible) Connectors - 52207-1233 | Ffc / Fpc Board Connector, Surface Mount, Receptacle, 12, Top, 1 Mm Rohs Compliant Molex | |
| Termination | SMD/SMT | SMD/SMT |