Molex FPC Connectors 52207-1160

Description
Molex 52207-1160 FPC Connector
Request a Quote Datasheet
Description
Molex 52207-1160 FPC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPC Connectors - 6706745 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
6706745
FPC Connectors 6706745
Molex 52207-1160 FPC Connector

Molex 52207-1160 FPC Connector

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Fpc Connector, Rcpt, 11Pos, 0.3Mm, Smd; Pitch Spacing Molex - 26AH0842 - Newark, An Avnet Company
Chicago, IL, United States
Fpc Connector, Rcpt, 11Pos, 0.3Mm, Smd; Pitch Spacing Molex
26AH0842
Fpc Connector, Rcpt, 11Pos, 0.3Mm, Smd; Pitch Spacing Molex 26AH0842
FPC CONNECTOR, RCPT, 11POS, 0.3MM, SMD; PITCH SPACING:1MM; NO. OF CONTACTS:11CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 52207 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:TOP; NO. OF ROWS:1 ROW; CONTACT ROHS COMPLIANT: YES

FPC CONNECTOR, RCPT, 11POS, 0.3MM, SMD; PITCH SPACING:1MM; NO. OF CONTACTS:11CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 52207 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:TOP; NO. OF ROWS:1 ROW; CONTACT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fpc Connector, Rcpt, 11Pos, 0.3Mm, Smd; Pitch Spacing Molex - 01AH9403 - Newark, An Avnet Company
Chicago, IL, United States
Fpc Connector, Rcpt, 11Pos, 0.3Mm, Smd; Pitch Spacing Molex
01AH9403
Fpc Connector, Rcpt, 11Pos, 0.3Mm, Smd; Pitch Spacing Molex 01AH9403
FPC CONNECTOR, RCPT, 11POS, 0.3MM, SMD; PITCH SPACING:1MM; NO. OF CONTACTS:11CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 52207 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:TOP; NO. OF ROWS:1 ROW; CONTACT ROHS COMPLIANT: YES

FPC CONNECTOR, RCPT, 11POS, 0.3MM, SMD; PITCH SPACING:1MM; NO. OF CONTACTS:11CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 52207 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:TOP; NO. OF ROWS:1 ROW; CONTACT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 6706745 52207-1160 26AH0842
Product Name FPC Connectors Fpc Connector, Rcpt, 11Pos, 0.3Mm, Smd; Pitch Spacing Molex
Connector Type FPC / FFC
Gender Male / Plug; Female / Jack
Termination Zif top contact SURFACE MOUNT
Mounting Surface mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCV-FYG-D - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
Jack Plugs & Sockets - 1115769 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details
D-Sub Connector Assemblies - 2262-A98252-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount, Right Angle
View Details
PC Pin, Single Post Connectors - 36-1404-3-ND - DigiKey
Specs
Mounting Through Hole
View Details