Connector
Molex 52207-1060 FPC Connector
Molex 52207-1060 FPC Connector
1mm Pitch Receptacle, 10 Pos, Right Angle, Gold, 1A, 125V Product overview: 52207-1060 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 125V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-52207-1060 can be used for catalog matching and distributor lookup.
CONNECTOR, FFC/FPC, 10POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:10Contacts;
FFC / FPC Board Connector, Surface Mount, Receptacle, 10, Top, 1 mm
FFC & FPC Connectors 1.0 FPC ZIFSMTHsgAss sgAssy10CktEmbsTpPk
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 52207-1060 | 6706741P | 1671608 | 350-52207-1060 | 33R1593 | 58R1303 | 52207-1060 |
| Product Name | FPC Connectors | FPC Connectors | 1A 125V Electronic Connector | Connector, Ffc/fpc, 10Pos, 1Row, 1Mm; Pitch Spacing Molex | Ffc / Fpc Board Connector, Surface Mount, Receptacle, 10, Top, 1 Mm Molex | Connectors | |
| Gender | Female / Jack | Male / Plug; Female / Jack | |||||
| Connector Type | FPC / FFC | ||||||
| Termination | Zif top contact | SMD/SMT | Surface Mount | ||||
| Mounting | Surface mount |