Molex SMD 1A 125V Electronic Connector 52207-1033

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
SMD 1A 125V Electronic Connector
399-52207-1033
SMD 1A 125V Electronic Connector 399-52207-1033
10 Pos 1mm Pitch RA Receptacle, 1A, 125V, SMD Product overview: 52207-1033 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 125V, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52207-1033 can be used for catalog matching and distributor lookup.

10 Pos 1mm Pitch RA Receptacle, 1A, 125V, SMD Product overview: 52207-1033 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 125V, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52207-1033 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Ffc/fpc, 10Pos, 1Row, 1Mm; Pitch Spacing Molex - 12X8908 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 10Pos, 1Row, 1Mm; Pitch Spacing Molex
12X8908
Connector, Ffc/fpc, 10Pos, 1Row, 1Mm; Pitch Spacing Molex 12X8908
CONNECTOR, FFC/FPC, 10POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:Easy-On 52207 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 10POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:Easy-On 52207 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet
Ffc / Fpc Board Connector, Ffc/fpc Series, Surface Mount, Receptacle, 10, Top, 1 Mm Rohs Compliant Molex - 35X2801 - Newark, An Avnet Company
Chicago, IL, United States
Ffc / Fpc Board Connector, Ffc/fpc Series, Surface Mount, Receptacle, 10, Top, 1 Mm Rohs Compliant Molex
35X2801
Ffc / Fpc Board Connector, Ffc/fpc Series, Surface Mount, Receptacle, 10, Top, 1 Mm Rohs Compliant Molex 35X2801
FFC / FPC Board Connector, FFC/FPC Series, Surface Mount, Receptacle, 10, Top, 1 mm RoHS Compliant: Yes

FFC / FPC Board Connector, FFC/FPC Series, Surface Mount, Receptacle, 10, Top, 1 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 52207-1033 399-52207-1033 12X8908 35X2801
Product Name SMD 1A 125V Electronic Connector Connector, Ffc/fpc, 10Pos, 1Row, 1Mm; Pitch Spacing Molex Ffc / Fpc Board Connector, Ffc/fpc Series, Surface Mount, Receptacle, 10, Top, 1 Mm Rohs Compliant Molex
Termination SMD/SMT Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Male Connector - SALE-8928 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details