Molex Fpc Connector, Rcpt, 9Pos, 0.3Mm, Smd; Pitch Spacing Molex 52207-0933

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Fpc Connector, Rcpt, 9Pos, 0.3Mm, Smd; Pitch Spacing Molex - 01AH8576 - Newark, An Avnet Company
Chicago, IL, United States
Fpc Connector, Rcpt, 9Pos, 0.3Mm, Smd; Pitch Spacing Molex
01AH8576
Fpc Connector, Rcpt, 9Pos, 0.3Mm, Smd; Pitch Spacing Molex 01AH8576
FPC CONNECTOR, RCPT, 9POS, 0.3MM, SMD; PITCH SPACING:1MM; NO. OF CONTACTS:9CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 52207 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:TOP; NO. OF ROWS:1 ROW; CONTACT ROHS COMPLIANT: YES

FPC CONNECTOR, RCPT, 9POS, 0.3MM, SMD; PITCH SPACING:1MM; NO. OF CONTACTS:9CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 52207 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:TOP; NO. OF ROWS:1 ROW; CONTACT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fpc Connector, Rcpt, 9Pos, 0.3Mm, Smd; Pitch Spacing Molex - 26AH0840 - Newark, An Avnet Company
Chicago, IL, United States
Fpc Connector, Rcpt, 9Pos, 0.3Mm, Smd; Pitch Spacing Molex
26AH0840
Fpc Connector, Rcpt, 9Pos, 0.3Mm, Smd; Pitch Spacing Molex 26AH0840
FPC CONNECTOR, RCPT, 9POS, 0.3MM, SMD; PITCH SPACING:1MM; NO. OF CONTACTS:9CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 52207 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:TOP; NO. OF ROWS:1 ROW; CONTACT ROHS COMPLIANT: YES

FPC CONNECTOR, RCPT, 9POS, 0.3MM, SMD; PITCH SPACING:1MM; NO. OF CONTACTS:9CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 52207 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:TOP; NO. OF ROWS:1 ROW; CONTACT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 52207-0933 01AH8576
Product Name Fpc Connector, Rcpt, 9Pos, 0.3Mm, Smd; Pitch Spacing Molex
Termination SURFACE MOUNT
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-10013YLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Current Rating 1.1 amps
View Details
2 suppliers
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details