Molex 1A 125V Electronic Connector 52207-0885

Description
8 Pos 1 Row RA Header, 1mm Pitch, 1A, 125V, SMT Product overview: 52207-0885 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 125V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-52207-0885 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8 Pos 1 Row RA Header, 1mm Pitch, 1A, 125V, SMT Product overview: 52207-0885 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 125V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-52207-0885 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A 125V Electronic Connector
350-52207-0885
1A 125V Electronic Connector 350-52207-0885
8 Pos 1 Row RA Header, 1mm Pitch, 1A, 125V, SMT Product overview: 52207-0885 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 125V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-52207-0885 can be used for catalog matching and distributor lookup.

8 Pos 1 Row RA Header, 1mm Pitch, 1A, 125V, SMT Product overview: 52207-0885 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 125V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-52207-0885 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC, FPC (FlatFlexible) Connectors - 52207-0885 - 1005669-52207-0885 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 52207-0885
1005669-52207-0885
FFC, FPC (FlatFlexible) Connectors - 52207-0885 1005669-52207-0885
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005669-52207-0885 Packaging: Cut Tape Number of Positions: 8 Pitch: 1 mm Number of Rows: 1 Termination: SMD/SMT Contact Material: Bronze, Tin Voltage Rating: 125 V Current Rating: 1 A Number of Contacts: 8 Gender: Receptacle Length: 14.3 mm Housing Material: Nylon Number of Circuits: 8 Orientation: Right Angle Contact Plating: Tin Contact Resistance: 20 mΩ Material: Nylon, Polyamide Number of Poles: 8 Categories: FFC,FPC(FlatFlexible )Connectors Insulation Resistance: 100 MΩ Alternative Parts (Cross-Reference): 7-338069-8; HFW8R-2STE1LF; 52207-1033; 52610-0633; 52207-0660; 1734248-6; 1-1734248-0052207088 5; 522070885; Country of Origin: MY Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 7.5 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -30 °C Voltage Rating (DC): 125 V REACH SVHC: Unknown Lead Pitch: 1 mm Wire/Cable Type: Flat Flex Flammability Rating: UL94 V-0 Contact Location: Top Max Supply Voltage (AC): 125 V

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1005669-52207-0885
Packaging: Cut Tape
Number of Positions: 8
Pitch: 1 mm
Number of Rows: 1
Termination: SMD/SMT
Contact Material: Bronze, Tin
Voltage Rating: 125 V
Current Rating: 1 A
Number of Contacts: 8
Gender: Receptacle
Length: 14.3 mm
Housing Material: Nylon
Number of Circuits: 8
Orientation: Right Angle
Contact Plating: Tin
Contact Resistance: 20 mΩ
Material: Nylon, Polyamide
Number of Poles: 8
Categories: FFC,FPC(FlatFlexible)Connectors
Insulation Resistance: 100 MΩ
Alternative Parts (Cross-Reference): 7-338069-8; HFW8R-2STE1LF; 52207-1033; 52610-0633; 52207-0660; 1734248-6; 1-1734248-00522070885; 522070885;
Country of Origin: MY
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 7.5 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -30 °C
Voltage Rating (DC): 125 V
REACH SVHC: Unknown
Lead Pitch: 1 mm
Wire/Cable Type: Flat Flex
Flammability Rating: UL94 V-0
Contact Location: Top
Max Supply Voltage (AC): 125 V

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
1.0 Fpc Hsg Assy Zif Smt 8C Rohs Compliant Molex - 05M6518 - Newark, An Avnet Company
Chicago, IL, United States
1.0 Fpc Hsg Assy Zif Smt 8C Rohs Compliant Molex
05M6518
1.0 Fpc Hsg Assy Zif Smt 8C Rohs Compliant Molex 05M6518
1.0 FPC HSG ASSY ZIF SMT 8C ROHS COMPLIANT: YES

1.0 FPC HSG ASSY ZIF SMT 8C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 350-52207-0885 1005669-52207-0885 52207-0885 05M6518
Product Name 1A 125V Electronic Connector FFC, FPC (FlatFlexible) Connectors - 52207-0885 1.0 Fpc Hsg Assy Zif Smt 8C Rohs Compliant Molex
Termination Solder SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Schaltbau G28 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
SHV Coaxial Connector, Air-side, 10,000 Volts, 5 Amps - A1498-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 10000 volts
Current Rating 5.0 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples - 114555P11 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers