Connector
8 Pos Female Receptacle, 1.0mm Pitch, RA, SMT, Gold Plated Product overview: 52207-0860 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52207-0860 can be used for catalog matching and distributor lookup.
1.0 FPC ZIF SMTHSGASSY8CKTEMB TPPKG
Molex 52207-0860 FPC Connector
Molex 52207-0860 FPC Connector
Molex 52207-0860 FPC Connector
Win Source Part Number: 994128-52207-0860
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: *
Package: Box
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
Mfr: Molex
Other Names: 2266-52207-0860
1.0 FPC ZIF SMTHSGASSY8CKTEMBSTP
CONNECTOR, FFC/FPC, 8POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:Easy-On 52207 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes
FFC / FPC Board Connector, Surface Mount, Receptacle, 8, Top, 1 mm
FFC & FPC Connectors 1.0 FPC ZIF SMTHsgAs HsgAssy8CktEmbsTpPkg
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 52207-0860 | 399-52207-0860 | 52207-0860 | 6706739 | 6706739P | 994128-52207-0860 | 30AC5121 | 34R5823 | 52207-0860 |
| Product Name | Electronic Connector | Connectors | FPC Connectors | FPC Connectors | Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors | 1.0 Fpc Zif Smthsgassy8Cktembstppkg Rohs Compliant Molex | Connector, Ffc/fpc, 8Pos, 1Row, 1Mm; Pitch Spacing Molex | Connectors | |
| Gender | Female / Jack | Male / Plug; Female / Jack | Female / Jack | ||||||
| Termination | Solder | Zif top contact | Surface Mount | ||||||
| Voltage Rating | 125 volts | 125 volts | |||||||
| Current Rating | 1.0 amps |