Connector
CONNECTOR, FFC/FPC, 8POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:Easy-On 52207 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes
1.0 FPC Hsg Assy ZIF SMT 8Ckt EmbsTpPkg
1.0 FPC Hsg Assy ZIF SMT 8Ckt EmbsTpPkg
FFC / FPC Board Connector, Surface Mount, Receptacle, 8, Top, 1 mm RoHS Compliant: Yes
FFC & FPC Connectors 1.0 FPC ZIF 8Ckt Sn-Ag-Bi
| Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 52207-0833 | 12X8907 | 06X9984 | 52207-0833 |
| Product Name | Connector, Ffc/fpc, 8Pos, 1Row, 1Mm; Pitch Spacing Molex | 1.0 Fpc Hsg Assy Zif Smt 8Ckt Embstppkg Molex | Connectors | |
| Termination | Surface Mount |