7 Pos 1mm FFC/FPC Receptacle, SMD, 1A, 125V, Gold Product overview: 52207-0760 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 125V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-52207-0760 can be used for catalog matching and distributor lookup.
Molex 52207-0760 FPC Connector
Molex 52207-0760 FPC Connector
Molex 52207-0760 FPC Connector
Connector
1.0 FPC ZIF SMT Hsg Assy 7Ckt EmbsTpPkg
FFC / FPC Board Connector, Surface Mount, Receptacle, 7, Top, 1 mm
FFC / FPC Board Connector, Surface Mount, Receptacle, 7, Top, 1 mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 350-52207-0760 | 6706732 | 6706732P | 52207-0760 | 92M5886 |
| Product Name | SMD 1A 125V Electronic Connector | FPC Connectors | FPC Connectors | 1.0 Fpc Zif Smt Hsg Assy 7Ckt Embstppkg Molex | |
| Termination | SMD/SMT | Zif top contact | |||
| Voltage Rating | 125 volts | 125 volts | |||
| Current Rating | 1.0 amps | ||||
| Connector Type | FPC / FFC |