Connector
Molex 52207-0485 FFC & FPC Connectors, 1.0mm, FFC/FPC 4 Circuit, Right-Angle Smt Zif Product overview: 52207-0485 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52207-0485 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1147455-52207-0485
Packaging: Cut Tape
Number of Positions: 4
Pitch: 1 mm
Number of Rows: 1
Termination: Solder
Contact Material: Bronze, Tin
Voltage Rating: 125 V
Current Rating: 1 A
Number of Contacts: 4
Gender: Female
Length: 10.3 mm
Housing Material: Nylon
Number of Circuits: 4
Orientation: Right Angle
Contact Plating: Tin
Height: 2.7 mm
Width: 6.9 mm
Categories: FFC,FPC(FlatFlexible
Insulation Resistance: 100 MΩ
Country of Origin: MY
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Depth: 7.5 mm
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Voltage Rating (DC): 125 V
REACH SVHC: Unknown
Lead Pitch: 1 mm
Wire/Cable Type: Flat Flex
Contact Location: Top
Max Operating Temperature: 85 °C
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 52207-0485 | 399-52207-0485 | 1147455-52207-0485 |
| Product Name | Electronic Connector | FFC, FPC (FlatFlexible) Connectors - 52207-0485 | |
| Gender | Female / Jack |