Molex Connectors, Interconnects- Rectangular Connectors -Board In, Direct Wire to Board 521511410

Description
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors -Board In, Direct Wire to Board Series: 52151 Package: Tray Product Status: Obsolete Connector Type: Receptacle Number of Positions: 14 Cable Pitch: 140.079" (2.00mm) Board-Side Pitch: 0.079" (2.00mm) Mounting Type: Through Hole, Right Angle, Press-Fit
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors -Board In, Direct Wire to Board Series: 52151 Package: Tray Product Status: Obsolete Connector Type: Receptacle Number of Positions: 14 Cable Pitch: 140.079" (2.00mm) Board-Side Pitch: 0.079" (2.00mm) Mounting Type: Through Hole, Right Angle, Press-Fit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Rectangular Connectors -Board In, Direct Wire to Board -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors -Board In, Direct Wire to Board
Connectors, Interconnects- Rectangular Connectors -Board In, Direct Wire to Board
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors -Board In, Direct Wire to Board Series: 52151 Package: Tray Product Status: Obsolete Connector Type: Receptacle Number of Positions: 14 Cable Pitch: 140.079" (2.00mm) Board-Side Pitch: 0.079" (2.00mm) Mounting Type: Through Hole, Right Angle, Press-Fit

Manufacturer: Molex
Category: Connectors, Interconnects- Rectangular Connectors -Board In, Direct Wire to Board
Series: 52151
Package: Tray
Product Status: Obsolete
Connector Type: Receptacle
Number of Positions: 14
Cable Pitch: 140.079" (2.00mm)
Board-Side Pitch: 0.079" (2.00mm)
Mounting Type: Through Hole, Right Angle, Press-Fit

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects- Rectangular Connectors -Board In, Direct Wire to Board
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
XF3M/XF2M FPC/FFC Connector - XF3M-2315-1B - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
2 suppliers
50 Ohm SMA 90° Plug - 150115 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Din Rail, Channel - 2946-2000-2201/353-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers