Molex Circular Connectors - Circular Connectors - Housings - 52151-0810 52151-0810

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039090-52151-0810 Number of Positions: 8 Pitch: 2.0066 mm Color: White Connector Type: Poke-In, Receptacle Number of Rows: 1 Termination: Wire Wrap Contact Material: Bronze Current Rating: 2 A Length: 21.3 mm Housing Material: Polybutylene Number of Circuits: 7 Orientation: Right Angle Contact Plating: Tin Housing Color: White Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 52151-0210; 0521511010; 52151-0710; 1-2041145-2; 828549-2; 10118884-405003LF052 1510810; 521510810; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 6.3 mm Mount: Press Fit, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (AC): 150 V Wire/Cable Gauge: 26 AWG
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039090-52151-0810 Number of Positions: 8 Pitch: 2.0066 mm Color: White Connector Type: Poke-In, Receptacle Number of Rows: 1 Termination: Wire Wrap Contact Material: Bronze Current Rating: 2 A Length: 21.3 mm Housing Material: Polybutylene Number of Circuits: 7 Orientation: Right Angle Contact Plating: Tin Housing Color: White Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 52151-0210; 0521511010; 52151-0710; 1-2041145-2; 828549-2; 10118884-405003LF052 1510810; 521510810; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 6.3 mm Mount: Press Fit, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (AC): 150 V Wire/Cable Gauge: 26 AWG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 52151-0810 - 1039090-52151-0810 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 52151-0810
1039090-52151-0810
Circular Connectors - Circular Connectors - Housings - 52151-0810 1039090-52151-0810
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039090-52151-0810 Number of Positions: 8 Pitch: 2.0066 mm Color: White Connector Type: Poke-In, Receptacle Number of Rows: 1 Termination: Wire Wrap Contact Material: Bronze Current Rating: 2 A Length: 21.3 mm Housing Material: Polybutylene Number of Circuits: 7 Orientation: Right Angle Contact Plating: Tin Housing Color: White Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 52151-0210; 0521511010; 52151-0710; 1-2041145-2; 828549-2; 10118884-405003LF052 1510810; 521510810; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 6.3 mm Mount: Press Fit, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (AC): 150 V Wire/Cable Gauge: 26 AWG

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039090-52151-0810
Number of Positions: 8
Pitch: 2.0066 mm
Color: White
Connector Type: Poke-In, Receptacle
Number of Rows: 1
Termination: Wire Wrap
Contact Material: Bronze
Current Rating: 2 A
Length: 21.3 mm
Housing Material: Polybutylene
Number of Circuits: 7
Orientation: Right Angle
Contact Plating: Tin
Housing Color: White
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 52151-0210; 0521511010; 52151-0710; 1-2041145-2; 828549-2; 10118884-405003LF0521510810; 521510810;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 6.3 mm
Mount: Press Fit, Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 150 V
Wire/Cable Gauge: 26 AWG

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1039090-52151-0810
Product Name Circular Connectors - Circular Connectors - Housings - 52151-0810
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Circular Connector Accessories - 1124-1158-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers