Molex Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings 521170241

Description
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings Series: Mizu-P25 Waterproof, Splash Proof 52117 Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 2 Pitch: 0.197" (5.00mm) Mounting Type: Free Hanging (In-Line)
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings Series: Mizu-P25 Waterproof, Splash Proof 52117 Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 2 Pitch: 0.197" (5.00mm) Mounting Type: Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings
Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings Series: Mizu-P25 Waterproof, Splash Proof 52117 Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 2 Pitch: 0.197" (5.00mm) Mounting Type: Free Hanging (In-Line)

Manufacturer: Molex
Category: Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings
Series: Mizu-P25 Waterproof, Splash Proof 52117
Package: Bulk
Product Status: Active
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 2
Pitch: 0.197" (5.00mm)
Mounting Type: Free Hanging (In-Line)

Buy Now Datasheet
Connectors - 521170241 - ODG (Origin Data Global)
Shenzhen, China
Connectors
521170241
Connectors 521170241
Connector Housings ROHS

Connector Housings ROHS

Supplier's Site
CONN RECEPT HOUSING 2POS 2.5MM - 514-0521170241 - Utmel Electronic Limited
Hong Kong, China
CONN RECEPT HOUSING 2POS 2.5MM
514-0521170241
CONN RECEPT HOUSING 2POS 2.5MM 514-0521170241
CONN RECEPT HOUSING 2POS 2.5MM

CONN RECEPT HOUSING 2POS 2.5MM

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 521170241 514-0521170241
Product Name Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings Connectors CONN RECEPT HOUSING 2POS 2.5MM
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2051 | EMC encoder coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details